Whirlpool logo

Whirlpool 8MWTW1999EI washing machine Top-load 41.9 lbs (19 kg) 700 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61990
Info modified on:
14 Mar 2024, 18:20:08
Short summary description Whirlpool 8MWTW1999EI washing machine Top-load 41.9 lbs (19 kg) 700 RPM White:

Whirlpool 8MWTW1999EI, Top-load, 41.9 lbs (19 kg), 700 RPM, White

Long summary description Whirlpool 8MWTW1999EI washing machine Top-load 41.9 lbs (19 kg) 700 RPM White:

Whirlpool 8MWTW1999EI. Loading type: Top-load. Drum capacity: 41.9 lbs (19 kg), Maximum spin speed: 700 RPM. Product color: White. Width: 26.4" (670.6 mm), Depth: 26.4" (670.6 mm), Height: 43.7" (1110 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.