Whirlpool logo

Whirlpool FFT M11 82 IT tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36347
Info modified on:
18 Jun 2025, 15:33:27
Short summary description Whirlpool FFT M11 82 IT tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Whirlpool FFT M11 82 IT, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Whirlpool FFT M11 82 IT tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Whirlpool FFT M11 82 IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class (old): B, Drying programs: Quick. Delay start (max): 24 h. Energy consumption: 1.78 kWh, Annual energy consumption: 234 kWh, Heat source: Electric. Depth: 25.6" (649 mm), Width: 23.4" (595 mm), Height: 33.4" (849 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.