Whirlpool logo

Whirlpool AWZ 9HPS/PRO tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54641
Info modified on:
17 Oct 2024, 14:58:21
Short summary description Whirlpool AWZ 9HPS/PRO tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ Silver:

Whirlpool AWZ 9HPS/PRO, Freestanding, Front-load, Heat pump, Silver, Rotary, Right

Long summary description Whirlpool AWZ 9HPS/PRO tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ Silver:

Whirlpool AWZ 9HPS/PRO. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class: B, Cycle time: 211 min. Energy efficiency class: A++, Annual energy consumption: 258 kWh, Heat source: Electric. Depth: 25.8" (656 mm), Width: 23.4" (595 mm), Height: 33.4" (849 mm). Package width: 25.8" (655 mm), Package depth: 27.3" (693 mm), Package height: 34.3" (872 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.