Whirlpool logo

Whirlpool WIC 3B26 Fully built-in 14 place settings E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192687
Info modified on:
21 Apr 2025, 06:53:30
Short summary description Whirlpool WIC 3B26 Fully built-in 14 place settings E:

Whirlpool WIC 3B26, Fully built-in, Full size (60 cm), White, Buttons, 51.2" (1.3 m), 61" (1.55 m)

Long summary description Whirlpool WIC 3B26 Fully built-in 14 place settings E:

Whirlpool WIC 3B26. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: White. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 12 L, Energy consumption per 100 cycles: 95 kWh. Width: 23.6" (600 mm), Depth: 22" (560 mm), Height: 32.3" (820 mm). Package weight: 82.7 lbs (37.5 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.