Whirlpool logo

Whirlpool WF S7560 NE Black Built-in 60 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77571
Info modified on:
14 Apr 2025, 15:42:36
Short summary description Whirlpool WF S7560 NE Black Built-in 60 cm Zone induction hob 4 zone(s):

Whirlpool WF S7560 NE, Black, Built-in, 60 cm, Zone induction hob, Ceramic, 4 zone(s)

Long summary description Whirlpool WF S7560 NE Black Built-in 60 cm Zone induction hob 4 zone(s):

Whirlpool WF S7560 NE. Product color: Black, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Touch, Control position: Front, Timer type: Digital. Connected load (electric): 7200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 23.2" (590 mm), Depth: 20.1" (510 mm), Height: 2.13" (54 mm). Package width: 26.4" (670 mm), Package depth: 23.6" (600 mm), Package height: 4.72" (120 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.