Whirlpool logo

Whirlpool WL B5860 AL Black Built-in 60 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14302
Info modified on:
14 Apr 2025, 08:44:18
Short summary description Whirlpool WL B5860 AL Black Built-in 60 cm Zone induction hob 4 zone(s):

Whirlpool WL B5860 AL, Black, Built-in, 60 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Whirlpool WL B5860 AL Black Built-in 60 cm Zone induction hob 4 zone(s):

Whirlpool WL B5860 AL. Product color: Black, Appliance placement: Built-in, Hob width size: 60 cm. Simmer cooking zone: 1600 W, Regular cooking zone: 2200 W, Large cooking zone: 3000 W. Control type: Touch, Control position: Front. Connected load (electric): 7200 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 23.5" (598 mm), Depth: 20.4" (518 mm), Height: 2.13" (54 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.