Whirlpool logo

Whirlpool WSBO 3O34 PF X Semi built-in 10 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30039
Info modified on:
17 Feb 2025, 07:50:55
Short summary description Whirlpool WSBO 3O34 PF X Semi built-in 10 place settings:

Whirlpool WSBO 3O34 PF X, Semi built-in, Slimline (45 cm), Black, Lower, Upper, Basket, 10 place settings

Long summary description Whirlpool WSBO 3O34 PF X Semi built-in 10 place settings:

Whirlpool WSBO 3O34 PF X. Appliance placement: Semi built-in, Product size: Slimline (45 cm), Control panel color: Black. Number of place settings: 10 place settings, Noise level: 44 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive 65°C, Pre-wash, Quick. Water consumption per cycle: 9 L, Connected load: 1900 W, AC input voltage: 220 - 240 V. Width: 17.5" (445 mm), Depth: 22.4" (570 mm), Height: 33.5" (850 mm). Package width: 19.7" (500 mm), Package depth: 26.6" (675 mm), Package height: 35.2" (895 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.