Whirlpool logo

Whirlpool WSIO 3T125 6PE X Fully built-in 10 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24569
Info modified on:
26 May 2025, 06:43:39
Short summary description Whirlpool WSIO 3T125 6PE X Fully built-in 10 place settings:

Whirlpool WSIO 3T125 6PE X, Fully built-in, Slimline (45 cm), White, Silver, Buttons, LED

Long summary description Whirlpool WSIO 3T125 6PE X Fully built-in 10 place settings:

Whirlpool WSIO 3T125 6PE X. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Door color: White. Number of place settings: 10 place settings, Noise level: 45 dB, Dishwashing programs: Eco, Intensive 65°C, Pre-wash. Water consumption per cycle: 6 L, Energy efficiency class (old): A++, Energy consumption per cycle: 0.74 kWh. Width: 17.6" (448 mm), Depth: 22.4" (570 mm), Height: 32.3" (820 mm). Package width: 19.7" (500 mm), Package depth: 26.6" (675 mm), Package height: 35.2" (895 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.