Whirlpool logo

Whirlpool GMA 7514/IXL Stainless steel Built-in 73 cm Gas 5 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73601
Info modified on:
19 May 2025, 06:44:25
Short summary description Whirlpool GMA 7514/IXL Stainless steel Built-in 73 cm Gas 5 zone(s):

Whirlpool GMA 7514/IXL, Stainless steel, Built-in, 73 cm, Gas, iXelium, 5 zone(s)

Long summary description Whirlpool GMA 7514/IXL Stainless steel Built-in 73 cm Gas 5 zone(s):

Whirlpool GMA 7514/IXL. Product color: Stainless steel, Appliance placement: Built-in, Hob width size: 73 cm. Simmer cooking zone: 1750 W, Regular cooking zone: 3000 W, Large cooking zone: 1000 W. Control type: Rotary, Control position: Top front, Electronic ignition type: One hand ignition. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 28.7" (730 mm), Depth: 20.1" (510 mm), Height: 2.01" (51 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.