Whirlpool WIC 3C22 P, Fully built-in, Full size (60 cm), White, Buttons, LCD, 51.2" (1.3 m)
Whirlpool WIC 3C22 P. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: White. Number of place settings: 14 place settings, Noise level: 42 dB, Temperature (max): 70 °C. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.93 kWh, Connected load: 1900 W. Width: 23.4" (595 mm), Depth: 22.4" (570 mm), Height: 32.3" (820 mm). Package width: 25.6" (650 mm), Package depth: 26.6" (675 mm), Package height: 35.8" (910 mm)