Whirlpool logo

Whirlpool ACM 938/BA Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149362
Info modified on:
07 May 2024, 16:23:15
Short summary description Whirlpool ACM 938/BA Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 938/BA, Black, Built-in, Zone induction hob, Glass, 4 zone(s), 4 zone(s)

Long summary description Whirlpool ACM 938/BA Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 938/BA. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1200 W, Regular cooking zone: 1800 W, Large cooking zone: 2200 W. Control type: Touch, Control position: Top front. Connected load (electric): 7200 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 30.3" (770 mm), Depth: 20.1" (510 mm), Height: 2.05" (52 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.