Whirlpool logo

Whirlpool ACM 932/BA Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114374
Info modified on:
14 Apr 2025, 08:44:16
Short summary description Whirlpool ACM 932/BA Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 932/BA, Black, Built-in, Zone induction hob, Glass, 4 zone(s), 4 zone(s)

Long summary description Whirlpool ACM 932/BA Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 932/BA. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front, LED indicators: Power. Connected load (electric): 7200 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 2.2" (56 mm). Package width: 26.6" (675 mm), Package depth: 23.7" (602 mm), Package height: 4.33" (110 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.