Whirlpool logo

Whirlpool ACM 808/BA/S Gray Built-in 60 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118200
Info modified on:
14 Apr 2025, 08:44:18
Short summary description Whirlpool ACM 808/BA/S Gray Built-in 60 cm Zone induction hob 4 zone(s):

Whirlpool ACM 808/BA/S, Gray, Built-in, 60 cm, Zone induction hob, Glass, 4 zone(s)

Long summary description Whirlpool ACM 808/BA/S Gray Built-in 60 cm Zone induction hob 4 zone(s):

Whirlpool ACM 808/BA/S. Product color: Gray, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Touch, Control position: Front. Connected load (electric): 7200 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 2.2" (56 mm). Package width: 26.4" (670 mm), Package depth: 23.2" (590 mm), Package height: 5.51" (140 mm)

Reasons to buy
Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.