Whirlpool logo

Whirlpool W9M 951A OX Freestanding 355 L B Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2907
Info modified on:
28 Jul 2025, 07:11:16
Short summary description Whirlpool W9M 951A OX Freestanding 355 L B Stainless steel:

Whirlpool W9M 951A OX, 355 L, SN-T, 16 kg/24h, B, Fresh zone compartment, Stainless steel

Long summary description Whirlpool W9M 951A OX Freestanding 355 L B Stainless steel:

Whirlpool W9M 951A OX. Total net capacity: 355 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 257 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 98 L, Freezing capacity: 16 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: B, Annual energy consumption: 126 kWh. Product color: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.