Whirlpool logo

Whirlpool SP40 801 1 Built-in 400 L F White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155656
Info modified on:
13 Mar 2025, 16:07:34
Short summary description Whirlpool SP40 801 1 Built-in 400 L F White:

Whirlpool SP40 801 1, 400 L, SN-T, 5 kg/24h, F, Fresh zone compartment, White

Long summary description Whirlpool SP40 801 1 Built-in 400 L F White:

Whirlpool SP40 801 1. Total net capacity: 400 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 299 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 101 L, Freezing capacity: 5 kg/24h. Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 310 kWh. Product color: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.