Whirlpool logo

Whirlpool TDLR 6030L EU/N washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61781
Info modified on:
25 Feb 2025, 13:53:40
Short summary description Whirlpool TDLR 6030L EU/N washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:

Whirlpool TDLR 6030L EU/N, Top-load, 13.2 lbs (6 kg), C, 78 dB, 1000 RPM, D

Long summary description Whirlpool TDLR 6030L EU/N washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:

Whirlpool TDLR 6030L EU/N. Loading type: Top-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 78 dB, Maximum spin speed: 1000 RPM. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm). Energy efficiency class: D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.