Whirlpool logo

Whirlpool AMW 4900/IX Stainless steel Solo microwave Built-in 22 L 750 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131769
Info modified on:
28 Apr 2025, 06:43:08
Short summary description Whirlpool AMW 4900/IX Stainless steel Solo microwave Built-in 22 L 750 W:

Whirlpool AMW 4900/IX, Built-in, Solo microwave, 22 L, 750 W, Built-in display, Buttons, Rotary

Long summary description Whirlpool AMW 4900/IX Stainless steel Solo microwave Built-in 22 L 750 W:

Whirlpool AMW 4900/IX. Appliance placement: Built-in, Product type: Solo microwave, Interior capacity: 22 L, Microwave power: 750 W, Built-in display, Control type: Buttons, Rotary, Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.