Whirlpool logo

Whirlpool PACB29HP portable air conditioner 64 dB Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25607
Info modified on:
12 Dec 2024, 14:55:44
Short summary description Whirlpool PACB29HP portable air conditioner 64 dB Black:

Whirlpool PACB29HP, A+, A+, 220 - 240 V, 50 Hz, Black, 17.6" (448 mm)

Long summary description Whirlpool PACB29HP portable air conditioner 64 dB Black:

Whirlpool PACB29HP. Energy efficiency class (cooling): A+, Energy efficiency class (heating): A+, AC input voltage: 220 - 240 V. Product color: Black. Width: 17.6" (448 mm), Depth: 15.7" (400 mm), Height: 29.3" (744 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.