Whirlpool logo

Whirlpool W84TE 72 X AQUA Freestanding 574 L E Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24736
Info modified on:
17 Mar 2025, 07:47:10
Short summary description Whirlpool W84TE 72 X AQUA Freestanding 574 L E Stainless steel:

Whirlpool W84TE 72 X AQUA, 574 L, SN-T, 6.5 kg/24h, E, Fresh zone compartment, Stainless steel

Long summary description Whirlpool W84TE 72 X AQUA Freestanding 574 L E Stainless steel:

Whirlpool W84TE 72 X AQUA. Total net capacity: 574 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 434 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 140 L, Freezing capacity: 6.5 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 363 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.