Whirlpool logo

Whirlpool FSCR80422S washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21881
Info modified on:
06 Nov 2024, 21:41:31
Short summary description Whirlpool FSCR80422S washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Silver:

Whirlpool FSCR80422S, Front-load, 17.6 lbs (8 kg), B, 69 dB, 1400 RPM, 177 kWh

Long summary description Whirlpool FSCR80422S washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Silver:

Whirlpool FSCR80422S. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 69 dB, Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 177 kWh, Annual water consumption washing: 9900 L. Product color: Silver. Width: 23.4" (595 mm), Depth: 24" (610 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.