Whirlpool logo

Whirlpool W7 OM4 4S1 P BL 73 L Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149042
Info modified on:
14 Jul 2025, 07:12:14
Short summary description Whirlpool W7 OM4 4S1 P BL 73 L Black:

Whirlpool W7 OM4 4S1 P BL, Medium, Electric, 73 L, 73 L, 0 - 250 °C, 2450 W

Long summary description Whirlpool W7 OM4 4S1 P BL 73 L Black:

Whirlpool W7 OM4 4S1 P BL. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product color: Black, Control type: Touch. Clock type: Electronic, Timer type: Digital, Timer modes: Cooking time, End cooking time, Timer. Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.7 kWh, Energy efficiency scale: A+++ to D. Bread & dough making programs: Leavening

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.