Whirlpool logo

Whirlpool AKZ9 7891 IX 73 L 2000 W Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87817
Info modified on:
17 Mar 2025, 07:46:04
Short summary description Whirlpool AKZ9 7891 IX 73 L 2000 W Stainless steel:

Whirlpool AKZ9 7891 IX, Medium, Electric, 73 L, 2000 W, 73 L, 2450 W

Long summary description Whirlpool AKZ9 7891 IX 73 L 2000 W Stainless steel:

Whirlpool AKZ9 7891 IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Touch. Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.7 kWh, AC input voltage: 220 - 240 V. Lamps quantity: 1 lamp(s), Lamp type: Halogen, Bulb power: 40 W. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 23.6" (60 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.