Whirlpool logo

Whirlpool AWO/C 51001 washing machine Front-load 11 lbs (5 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79285
Info modified on:
27 May 2024, 12:03:45
Short summary description Whirlpool AWO/C 51001 washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Whirlpool AWO/C 51001, Front-load, 11 lbs (5 kg), A, 74 dB, 1000 RPM, 165 kWh

Long summary description Whirlpool AWO/C 51001 washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Whirlpool AWO/C 51001. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: A, Noise level (spin): 74 dB. Washing class: C. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 165 kWh, Annual water consumption washing: 7980 L. Product color: White. Width: 23.4" (595 mm), Depth: 20.5" (520 mm), Height: 33.3" (845 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.