Whirlpool logo

Whirlpool AWO 6448 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71870
Info modified on:
27 May 2024, 12:53:03
Short summary description Whirlpool AWO 6448 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Whirlpool AWO 6448, Front-load, 13.2 lbs (6 kg), B, 77 dB, 1400 RPM, 147 kWh

Long summary description Whirlpool AWO 6448 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Whirlpool AWO 6448. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 147 kWh, Annual water consumption washing: 9272 L. Product color: White. Width: 23.4" (595 mm), Depth: 22.6" (575 mm), Height: 33.3" (845 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.