Whirlpool logo

Whirlpool AMW 508/IX Stainless steel Combination microwave Built-in 40 L 900 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183367
Info modified on:
20 Dec 2024, 08:26:39
Short summary description Whirlpool AMW 508/IX Stainless steel Combination microwave Built-in 40 L 900 W:

Whirlpool AMW 508/IX, Built-in, Combination microwave, 40 L, 900 W, Built-in display, Rotary

Long summary description Whirlpool AMW 508/IX Stainless steel Combination microwave Built-in 40 L 900 W:

Whirlpool AMW 508/IX. Appliance placement: Built-in, Product type: Combination microwave, Interior capacity: 40 L, Microwave power: 900 W, Built-in display, Control type: Rotary, Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.