Whirlpool logo

Whirlpool Chef Plus MCP 345 SL Silver Grill microwave Countertop 25 L 800 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263262
Info modified on:
09 Jun 2025, 06:42:00
Short summary description Whirlpool Chef Plus MCP 345 SL Silver Grill microwave Countertop 25 L 800 W:

Whirlpool Chef Plus MCP 345 SL, Countertop, Grill microwave, 25 L, 800 W, Built-in display, LED

Long summary description Whirlpool Chef Plus MCP 345 SL Silver Grill microwave Countertop 25 L 800 W:

Whirlpool Chef Plus MCP 345 SL. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 25 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Product color: Silver

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.