Whirlpool logo

Whirlpool AKZ 6270 IX 65 L 3650 W Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55239
Info modified on:
29 Nov 2024, 15:42:42
Short summary description Whirlpool AKZ 6270 IX 65 L 3650 W Stainless steel:

Whirlpool AKZ 6270 IX, Medium, Electric, 65 L, 3650 W, 65 L, 3650 W

Long summary description Whirlpool AKZ 6270 IX 65 L 3650 W Stainless steel:

Whirlpool AKZ 6270 IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.67 kWh, AC input voltage: 230 V. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 23.6" (60 cm). Package width: 24.8" (630 mm), Package depth: 25.6" (650 mm), Package height: 27.2" (690 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.