Whirlpool logo

Whirlpool AKP 745 NB 60 L 3200 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89270
Info modified on:
17 Mar 2025, 07:46:25
Short summary description Whirlpool AKP 745 NB 60 L 3200 W Black:

Whirlpool AKP 745 NB, Electric, 60 L, 3200 W, Black, Buttons, 0.85 kWh

Long summary description Whirlpool AKP 745 NB 60 L 3200 W Black:

Whirlpool AKP 745 NB. Oven type: Electric, Total oven(s) interior capacity: 60 L, Total oven power: 3200 W. Product color: Black, Control type: Buttons. Energy consumption (conventional): 0.85 kWh, AC input voltage: 230 V, AC input frequency: 50 Hz. Lamps quantity: 1 lamp(s). Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Installation compartment height: 23.6" (60 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.