Whirlpool logo

Whirlpool SPIW 309L Split system White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64246
Info modified on:
20 Dec 2024, 09:11:40
Short summary description Whirlpool SPIW 309L Split system White:

Whirlpool SPIW 309L, Split system, White, Cooling, Dehumidifying, Heating, 1000 W, 3000 W, 1000 W

Long summary description Whirlpool SPIW 309L Split system White:

Whirlpool SPIW 309L. Type: Split system, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 149 kWh, Annual energy consumption (heating) (Average heating season): 700 kWh. Indoor unit sound power level: 56 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 19 dB. Outdoor unit sound power level: 62 dB, Outdoor unit noise level: 54 dB, Outdoor unit width: 26" (66 cm). Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.