Whirlpool logo

Whirlpool AMD 093/1 portable air conditioner 56 dB Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117679
Info modified on:
12 Dec 2024, 14:55:42
Short summary description Whirlpool AMD 093/1 portable air conditioner 56 dB Blue:

Whirlpool AMD 093/1, A, 220-240 V, 50 Hz, 8.96 A, Blue, 18.1" (460 mm)

Long summary description Whirlpool AMD 093/1 portable air conditioner 56 dB Blue:

Whirlpool AMD 093/1. Energy efficiency class (cooling): A, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Product color: Blue. Width: 18.1" (460 mm), Depth: 14.2" (360 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.