Whirlpool logo

Whirlpool PACW12CO portable air conditioner 65 dB 1345 W Metallic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150443
Info modified on:
13 Jan 2025, 07:41:52
Short summary description Whirlpool PACW12CO portable air conditioner 65 dB 1345 W Metallic:

Whirlpool PACW12CO, A, 1345 W, 200-240 V, 50 Hz, 6 A, Metallic

Long summary description Whirlpool PACW12CO portable air conditioner 65 dB 1345 W Metallic:

Whirlpool PACW12CO. Energy efficiency class (cooling): A, Connected load: 1345 W, AC input voltage: 200-240 V. Product color: Metallic. Width: 17.6" (448 mm), Depth: 15.7" (400 mm), Height: 29.3" (743 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.