Whirlpool logo

Whirlpool PACW9COL portable air conditioner 65 dB 1015 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162528
Info modified on:
13 Jan 2025, 07:41:42
Short summary description Whirlpool PACW9COL portable air conditioner 65 dB 1015 W White:

Whirlpool PACW9COL, A, 1015 W, 220-240 V, 50 Hz, 4.5 A, White

Long summary description Whirlpool PACW9COL portable air conditioner 65 dB 1015 W White:

Whirlpool PACW9COL. Energy efficiency class (cooling): A, Connected load: 1015 W, AC input voltage: 220-240 V. Product color: White. Width: 17.6" (448 mm), Depth: 15.7" (400 mm), Height: 29.3" (743 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.