Whirlpool logo

Whirlpool 20RU-D3 A+ SF side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131017
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Whirlpool 20RU-D3 A+ SF side-by-side refrigerator Freestanding Stainless steel:

Whirlpool 20RU-D3 A+ SF, Freestanding, Stainless steel, 45 dB, 490 L, 335 L, 155 L

Long summary description Whirlpool 20RU-D3 A+ SF side-by-side refrigerator Freestanding Stainless steel:

Whirlpool 20RU-D3 A+ SF. Appliance placement: Freestanding, Product color: Stainless steel. Noise level: 45 dB, Total gross capacity: 490 L. Fridge net capacity: 335 L. Freezer net capacity: 155 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 412 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.