Whirlpool 20RU-D1 A+, Freestanding, Stainless steel, 546 L, 335 L, 210 L, 12 kg/24h
Whirlpool 20RU-D1 A+. Appliance placement: Freestanding, Product color: Stainless steel. Total gross capacity: 546 L. Fridge net capacity: 335 L. Freezer net capacity: 210 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 467 kWh