Whirlpool logo

Whirlpool 20RB-D4L A+ side-by-side refrigerator Freestanding 505 L Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87857
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Whirlpool 20RB-D4L A+ side-by-side refrigerator Freestanding 505 L Black:

Whirlpool 20RB-D4L A+, Freestanding, Black, LCD, 505 L, 45 dB, 540 L

Long summary description Whirlpool 20RB-D4L A+ side-by-side refrigerator Freestanding 505 L Black:

Whirlpool 20RB-D4L A+. Appliance placement: Freestanding, Product color: Black, Built-in display: LCD. Total net capacity: 505 L, Noise level: 45 dB, Total gross capacity: 540 L. Fridge gross capacity: 334 L. Freezer net capacity: 180 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 431 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.