Vultech logo

Vultech CRX-02USB3 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20301
Info modified on:
25 Feb 2025, 18:22:50
Short summary description Vultech CRX-02USB3 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Vultech CRX-02USB3, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Black, 5000 Mbit/s, Acrylonitrile butadiene styrene (ABS), 2 TB, USB 3.2 Gen 1 (3.1 Gen 1) Type-A

Long summary description Vultech CRX-02USB3 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Vultech CRX-02USB3. Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Product color: Black, Data transfer rate: 5000 Mbit/s. Interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Quantity per pack: 1 pc(s). Write speed: 70 MB/s, Read speed: 90 MB/s. Compliance certificates: CE, RoHS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.