VTech Baby Dierenvriendjes Microfoon, Toy microphone, 1 yr(s), AAA, 5.47 oz (155 g), Multicolor
VTech Baby Dierenvriendjes Microfoon. Product type: Toy microphone, Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s). Battery type: AAA. Weight: 5.47 oz (155 g). Product color: Multicolor