VTech Peppa Pig - Alfabet Boek, 2 yr(s), Speaking function, Batteries required, AA, Synthetic, Multicolor
VTech Peppa Pig - Alfabet Boek. Recommended age (min): 2 yr(s), Recommended age (max): 5 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Product color: Multicolor