location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Super Trike 4 in 1 tricycle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super Trike 4 in 1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-196823
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761968239
Category: Tricycles Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:53:38
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Super Trike 4 in 1 tricycle:
This short summary of the VTech Super Trike 4 in 1 tricycle data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Super Trike 4 in 1, Boy/Girl, Blue, Green, Dutch, 9 month(s), 0.75 yr(s), 6 yr(s)

Long summary description VTech Super Trike 4 in 1 tricycle:
This is an auto-generated long summary of VTech Super Trike 4 in 1 tricycle based on the first three specs of the first five spec groups.

VTech Super Trike 4 in 1. Recommended gender: Boy/Girl, Product color: Blue, Green, Languages support: Dutch. Learning & training skills: Fine motor skills training, Music learning. Width: 42.6" (1083 mm), Depth: 23.7" (602 mm), Height: 41" (1041 mm). Battery type: AA. Package width: 17.2" (438 mm), Package depth: 8.9" (226 mm), Package height: 26" (660 mm)

Features
Recommended gender *
Boy/Girl
Product color *
Blue, Green
Languages support
Dutch
Recommended age (min)
9 month(s)
Recommended age (min)
0.75 yr(s)
Recommended age (max)
6 yr(s)
Assembly required
No
Sounding
No
Country of origin
China
Certification
CE
Learning & training skills
Role playing
Yes
Learning & training skills
Fine motor skills training, Music learning
Weight & dimensions
Width
42.6" (1083 mm)
Depth
23.7" (602 mm)
Height
41" (1041 mm)
Weight
17.5 lbs (7.96 kg)
Battery
Battery type
AA
Battery
Number of batteries supported
2
Batteries required
Yes
Rechargeable battery
No
Packaging data
Package width
17.2" (438 mm)
Package depth
8.9" (226 mm)
Package height
26" (660 mm)
Package weight
21.3 lbs (9.67 kg)
Package volume
65332.08 cm³
Packaging content
Batteries included
Yes
Logistics data
Harmonized System (HS) code
950300100
Master (outer) case width
17.9" (455 mm)
Master (outer) case length
9.57" (243 mm)
Master (outer) case height
26.8" (680 mm)
Master (outer) case weight
22.7 lbs (10.3 kg)
Master (outer) case volume
75184.2 cm³
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
13417761968236
Brand Image Article code product Stock Price from
VTech Super Trike 4 in 1 roze tricycle VTech Super Trike 4 in 1 roze tricycle
(show image)
80-196852 Super Trike 4 in 1 roze