location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiSecrets Notebook

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiSecrets Notebook
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-193023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761930236
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:53
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech KidiSecrets Notebook:
This short summary of the VTech KidiSecrets Notebook data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiSecrets Notebook, 6 yr(s), Dutch, 17.2 oz (486.7 g)

Long summary description VTech KidiSecrets Notebook:
This is an auto-generated long summary of VTech KidiSecrets Notebook based on the first three specs of the first five spec groups.

VTech KidiSecrets Notebook. Recommended age (min): 6 yr(s), Languages support: Dutch. Weight: 17.2 oz (486.7 g)

Design
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Recommended age (min) *
6 yr(s)
Recommended age (max)
12 yr(s)
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Language skills training, Fine motor skills training, Creative thinking skills training, Math & counting learning
Audio
Music playback
Yes
Sounding
No
Speaking function
Yes
Power
Power source type *
Battery
Batteries required
Yes
Number of batteries supported
3
Battery type
AA
Rechargeable
No
Weight & dimensions
Width
6.73" (171 mm)
Depth
1.3" (33 mm)
Height
7.91" (201 mm)
Weight
17.2 oz (486.7 g)
Packaging data
Package width
10.8" (275 mm)
Package depth
2.56" (65 mm)
Package height
9.49" (241 mm)
Package weight
22.9 oz (650 g)
Packaging content
Batteries included
Yes
Logistics data
Quantity per pallet
216 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet
36 pc(s)
Number of cartons per pallet layer
6 pc(s)
Harmonized System (HS) code
950300959
Package volume
4307.88 cm³
Master (outer) case width
16.7" (423 mm)
Master (outer) case length
11.7" (298 mm)
Master (outer) case height
10.6" (268 mm)
Master (outer) case weight
9.5 lbs (4.31 kg)
Master (outer) case volume
33782.47 cm³
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761930238
Supplier features
Assembly required
No