location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiZoom Duo DX roze Children's digital camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiZoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duo DX roze
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-520052
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765200526
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 15:57:37
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech KidiZoom Duo DX roze Children's digital camera:
This short summary of the VTech KidiZoom Duo DX roze Children's digital camera data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiZoom Duo DX roze, Children's digital camera, 4 yr(s), Dutch, 15.5 oz (440 g), Pink

Long summary description VTech KidiZoom Duo DX roze Children's digital camera:
This is an auto-generated long summary of VTech KidiZoom Duo DX roze Children's digital camera based on the first three specs of the first five spec groups.

VTech KidiZoom Duo DX roze. Product type: Children's digital camera. Recommended age (min): 4 yr(s), Languages support: Dutch. Weight: 15.5 oz (440 g). Product color: Pink

Design
Product type *
Children's digital camera
Product color *
Pink
Material
Plastic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
10 yr(s)
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Hand-eye coordination development, Fine motor skills training, Creative thinking skills training
Audio
Music playback
Yes
Sounding
Yes
Speaking function
No
Camera
Digital zoom
4x
Power
Power source type *
Battery
Batteries required
No
Number of batteries supported
4
Battery type
AA
Rechargeable
No
Weight & dimensions
Width
6.5" (165 mm)
Depth
2.28" (58 mm)
Weight & dimensions
Height
3.52" (89.5 mm)
Weight
15.5 oz (440 g)
Packaging data
Package width
9.84" (250 mm)
Package depth
3.07" (78 mm)
Package height
11" (279 mm)
Package weight
24.2 oz (686 g)
Packaging content
Batteries included
Yes
Wrist strap included
Yes
Headphones included
Yes
Logistics data
Quantity per pallet
240 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet
60 pc(s)
Number of cartons per pallet layer
12 pc(s)
Harmonized System (HS) code
852580300
Package volume
5440.5 cm³
Master (outer) case width
13.2" (335 mm)
Master (outer) case length
10.5" (267 mm)
Master (outer) case height
11.8" (299 mm)
Master (outer) case weight
6.61 lbs (3 kg)
Master (outer) case volume
26744.06 cm³
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417765200524
Supplier features
Assembly required
No
Brand Image Article code product Stock Price from
VTech KidiZoom Fun blauw VTech KidiZoom Fun blauw
(show image)
80-548923 Fun blauw
VTech KidiZoom Fun roze VTech KidiZoom Fun roze
(show image)
80-548952 Fun roze
VTech KidiZoom Duo DX Children's digital camera VTech KidiZoom Duo DX Children's digital camera
(show image)
80-520074 Duo DX
VTech KidiZoom PrintCam Children's digital camera VTech KidiZoom PrintCam Children's digital camera
(show image)
80-549182 PrintCam
VTech Kidi DJ MIX VTech Kidi DJ MIX
(show image)
80-547323 DJ MIX
VTech KidiZoom Vloggercam Children's digital camera VTech KidiZoom Vloggercam Children's digital camera
(show image)
80-531882 Vloggercam
VTech KidiZoom Duo DX blauw Children's digital camera VTech KidiZoom Duo DX blauw Children's digital camera
(show image)
80-520023 Duo DX blauw
VTech KidiMagic Starlight VTech KidiMagic Starlight
(show image)
80-520423 KidiMagic Starlight
VTech KidiZoom Pixi VTech KidiZoom Pixi
(show image)
80-520323 Pixi
VTech KidiZoom Duo DX Children's digital camera VTech KidiZoom Duo DX Children's digital camera
(show image)
80-520004 Duo DX
Country Distributor
Belgium 1 distributor(s)