location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Rijd & Leer Motorfiets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rijd & Leer Motorfiets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-181723 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761817230
Category:
Toys which can be ridden by children e.g. tricycle.
Rocking & Ride-On Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:18
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Baby Rijd & Leer Motorfiets:
This short summary of the VTech Baby Rijd & Leer Motorfiets data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Rijd & Leer Motorfiets, 1 yr(s), Synthetic, Multicolor

Long summary description VTech Baby Rijd & Leer Motorfiets:
This is an auto-generated long summary of VTech Baby Rijd & Leer Motorfiets based on the first three specs of the first five spec groups.

VTech Baby Rijd & Leer Motorfiets. Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s), Material: Synthetic, Product color: Multicolor. Battery type: AA

Features
Product color *
Multicolor
Material
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
3 yr(s)
Sounding
No
Assembly required
No
Preassembled
No
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Motor skills training, Colours learning, Shapes learning
Battery
Battery type
AA
Batteries required
No
Number of batteries supported
2
Rechargeable battery
No
Sustainability
Certification
CE
Weight & dimensions
Width
26.8" (680 mm)
Depth
13.2" (335 mm)
Height
17.7" (450 mm)
Weight & dimensions
Weight
5.64 lbs (2.56 kg)
Packaging data
Batteries included
Yes
Package width
23" (585 mm)
Package depth
8.03" (204 mm)
Package height
16" (406 mm)
Package weight
7.17 lbs (3.25 kg)
Package volume
48452.04 cm³
Logistics data
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
2 pc(s)
Number of cartons per pallet
6 pc(s)
Harmonized System (HS) code
950300100
Quantity per pallet
12 pc(s)
Master (outer) case width
23.9" (608 mm)
Master (outer) case length
17" (433 mm)
Master (outer) case height
17" (433 mm)
Master (outer) case weight
17.7 lbs (8.04 kg)
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
23417761817234
Master (outer) case volume
113993.31 cm³