location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Vrolijke Ballentoren

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vrolijke Ballentoren
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-181323
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761813232
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:47
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Baby Vrolijke Ballentoren:
This short summary of the VTech Baby Vrolijke Ballentoren data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Vrolijke Ballentoren, 1.25 yr(s), AAA, Synthetic, Multicolor

Long summary description VTech Baby Vrolijke Ballentoren:
This is an auto-generated long summary of VTech Baby Vrolijke Ballentoren based on the first three specs of the first five spec groups.

VTech Baby Vrolijke Ballentoren. Recommended age (min): 1.25 yr(s), Recommended age (max): 3 yr(s). Battery type: AAA. Material: Synthetic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
1.25 yr(s)
Recommended age (max)
3 yr(s)
Sounding
No
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
No
Certification
CE
Learning & training skills
Learning & training skills
Cause & effect learning, Songs learning, Flora & fauna learning, Math & counting learning, Colours learning
Power
Batteries required
No
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
10.8" (275 mm)
Depth
10" (255 mm)
Weight & dimensions
Height
15.6" (395 mm)
Weight
2.65 lbs (1.2 kg)
Packaging data
Package width
17.7" (450 mm)
Package depth
7.28" (185 mm)
Package height
13" (330 mm)
Package weight
4.12 lbs (1.87 kg)
Package volume
27472.5 cm³
Packaging content
Batteries included
Yes
Other features
Minimum age
9 month(s)
Logistics data
Master (outer) case width
22.9" (582 mm)
Master (outer) case length
18.6" (473 mm)
Master (outer) case height
14.1" (357 mm)
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
33417761813233
Master (outer) case weight
14.5 lbs (6.56 kg)
Master (outer) case volume
98277.1 cm³
Harmonized System (HS) code
950300959