location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidizoom Smartwatch Connect DX mauve Children's multifunctional gadget

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kidizoom Smartwatch Connect DX mauve
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-171655
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2022 14:28:29
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Kidizoom Smartwatch Connect DX mauve Children's multifunctional gadget:
This short summary of the VTech Kidizoom Smartwatch Connect DX mauve Children's multifunctional gadget data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidizoom Smartwatch Connect DX mauve, Children's multifunctional gadget, 5 yr(s), Violet

Long summary description VTech Kidizoom Smartwatch Connect DX mauve Children's multifunctional gadget:
This is an auto-generated long summary of VTech Kidizoom Smartwatch Connect DX mauve Children's multifunctional gadget based on the first three specs of the first five spec groups.

VTech Kidizoom Smartwatch Connect DX mauve. Product type: Children's multifunctional gadget. Recommended age (min): 5 yr(s). Product color: Violet

Design
Product type *
Children's multifunctional gadget
Product color *
Violet
Features
Recommended age (min) *
5 yr(s)
Recommended age (max)
13 yr(s)
Display
Display diagonal
1.44"
Display resolution
640 x 480 pixels
Camera
Rear camera resolution (numeric)
0.3 MP
Power
Batteries required
Yes
Battery technology
Lithium
Number of batteries supported
1
Packaging data
Package width
3.43" (87 mm)
Package depth
5" (127 mm)
Package height
11" (279 mm)
Package weight
14.5 oz (410 g)
Packaging content
Batteries included
Yes
Brand Image Article code product Stock Price from
VTech Kidizoom Action Cam VTech Kidizoom Action Cam
(show image)
80-170705 Kidizoom Action Cam
VTech Kidizoom Duo bleu VTech Kidizoom Duo bleu
(show image)
80-170805 Kidizoom Duo bleu
VTech Kidizoom Selfie Cam VTech Kidizoom Selfie Cam
(show image)
80-193705 Kidizoom Selfie Cam