location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Magi bureau interactif 3 en 1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magi bureau interactif 3 en 1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-154605
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761546055
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2020 15:31:09
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Magi bureau interactif 3 en 1:
This short summary of the VTech Magi bureau interactif 3 en 1 data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Magi bureau interactif 3 en 1, 3 yr(s), Batteries required, AA

Long summary description VTech Magi bureau interactif 3 en 1:
This is an auto-generated long summary of VTech Magi bureau interactif 3 en 1 based on the first three specs of the first five spec groups.

VTech Magi bureau interactif 3 en 1. Recommended age (min): 3 yr(s), Recommended age (max): 6 yr(s). Batteries required, Battery type: AA

Features
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Packaging data
Package width
7.28" (185 mm)
Package depth
23.1" (587 mm)
Package height
16" (407 mm)
Package weight
10.1 lbs (4.6 kg)
Packaging content
Batteries included
No