VTech logo

VTech Storio 3S 2.8 GB Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73182
Info modified on:
17 May 2018, 02:49:27
Short summary description VTech Storio 3S 2.8 GB Blue, White:

VTech Storio 3S, 2.8 GB, MicroSD (TransFlash), 32 GB, 5", 2 MP, Blue, White

Long summary description VTech Storio 3S 2.8 GB Blue, White:

VTech Storio 3S. Internal storage capacity: 2.8 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Display diagonal: 5". Rear camera resolution (numeric): 2 MP. Product color: Blue, White. Width: 5.75" (146 mm), Depth: 10.2" (258.5 mm), Height: 8.31" (211 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.