VTech InnoTab 2, 2 GB, SD, 16 GB, 5", Dutch, Pink
VTech InnoTab 2. Internal memory: 2 GB. Compatible memory cards: SD, Maximum memory card size: 16 GB. Display diagonal: 5". Languages support: Dutch. Product color: Pink, Certification: CE