Vorago logo

Vorago KSP-400 portable/party speaker Black 30 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18257
Info modified on:
14 Mar 2024, 19:06:29
Short summary description Vorago KSP-400 portable/party speaker Black 30 W:

Vorago KSP-400, 1.0 channels, 30 W, 20 - 20000 Hz, 3 Ω, 1%, 550 mV

Long summary description Vorago KSP-400 portable/party speaker Black 30 W:

Vorago KSP-400. Audio output channels: 1.0 channels. RMS rated power: 30 W, Frequency range: 20 - 20000 Hz, Impedance: 3 Ω. Connectivity technology: Wired & Wireless, Bluetooth range: 393.7" (10 m), USB connector type: USB Type-A. Product color: Black, Product design: Other, Volume control: Rotary. Recommended usage: Universal, Compatible memory cards: MicroSD (TransFlash)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.