Vorago logo

Vorago AIO-200 All-in-One PC/workstation AMD Turion II M620 21.5" 1920 x 1080 pixels 2 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 5430 Windows 7 Starter Black, Transparent

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17597
Info modified on:
07 Oct 2024, 17:12:35
Short summary description Vorago AIO-200 All-in-One PC/workstation AMD Turion II M620 21.5" 1920 x 1080 pixels 2 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 5430 Windows 7 Starter Black, Transparent:

Vorago AIO-200, 21.5", Full HD, AMD Turion II, 2 GB, 500 GB, Windows 7 Starter

Long summary description Vorago AIO-200 All-in-One PC/workstation AMD Turion II M620 21.5" 1920 x 1080 pixels 2 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 5430 Windows 7 Starter Black, Transparent:

Vorago AIO-200. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD Turion II, Processor frequency: 2.5 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Mobility Radeon HD 5430. Built-in camera. Optical drive type: CD-ROM. Operating system installed: Windows 7 Starter. Product color: Black, Transparent

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.