Vogel's logo

Vogel's VFW426 26" Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14389
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Vogel's VFW426 26" Black:

Vogel's VFW426, 14", 26", 2.95 x 2.95" (75 x 75 mm), 7.87 x 3.94" (200 x 100 mm), -10 - 10°, Black

Long summary description Vogel's VFW426 26" Black:

Vogel's VFW426. Maximum weight capacity: 33.1 lbs (15 kg), Minimum screen size: 14", Maximum screen size: 26", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 7.87 x 3.94" (200 x 100 mm). Tilt angle range: -10 - 10°, Distance to the wall (min): 2.76" (7 cm), Distance to the wall (max): 16.1" (41 cm). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.